Proto® Industrial Tools Combination Wrench BW-1128MFP

Description
15.9 INCH OVERALL LENGTH 28 SMALLER END SIZE IN MM 28 LARGER END SIZE IN MM 28 MM SMALLER END SIZE 28 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 1.53 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
15.9 INCH OVERALL LENGTH 28 SMALLER END SIZE IN MM 28 LARGER END SIZE IN MM 28 MM SMALLER END SIZE 28 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 1.53 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1128MFP - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1128MFP
Combination Wrench BW-1128MFP
15.9 INCH OVERALL LENGTH 28 SMALLER END SIZE IN MM 28 LARGER END SIZE IN MM 28 MM SMALLER END SIZE 28 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 1.53 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 15.9 INCH OVERALL LENGTH
  • 28 SMALLER END SIZE IN MM
  • 28 LARGER END SIZE IN MM
  • 28 MM SMALLER END SIZE
  • 28 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 1.53 LB
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1128MFP
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 50 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details