Proto® Industrial Tools Combination Wrench BW-1127MFP

Description
15 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 27 LARGER END SIZE IN MM 27 MM SMALLER END SIZE 27 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 1.35 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
15 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 27 LARGER END SIZE IN MM 27 MM SMALLER END SIZE 27 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 1.35 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1127MFP - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1127MFP
Combination Wrench BW-1127MFP
15 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 27 LARGER END SIZE IN MM 27 MM SMALLER END SIZE 27 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 1.35 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 15 INCH OVERALL LENGTH
  • 27 SMALLER END SIZE IN MM
  • 27 LARGER END SIZE IN MM
  • 27 MM SMALLER END SIZE
  • 27 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 1.35 LB
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1127MFP
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details