Proto® Industrial Tools Combination Wrench BW-1127M

Description
15 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 27 LARGER END SIZE IN MM 27 MM SMALLER END SIZE 27 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 1.35 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
15 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 27 LARGER END SIZE IN MM 27 MM SMALLER END SIZE 27 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 1.35 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1127M - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1127M
Combination Wrench BW-1127M
15 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 27 LARGER END SIZE IN MM 27 MM SMALLER END SIZE 27 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 1.35 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 15 INCH OVERALL LENGTH
  • 27 SMALLER END SIZE IN MM
  • 27 LARGER END SIZE IN MM
  • 27 MM SMALLER END SIZE
  • 27 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 1.35 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1127M
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details