Proto® Industrial Tools Combination Wrench BW-1125M

Description
13.5 INCH OVERALL LENGTH 25 SMALLER END SIZE IN MM 25 LARGER END SIZE IN MM 25 MM SMALLER END SIZE 25 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 1.05 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
13.5 INCH OVERALL LENGTH 25 SMALLER END SIZE IN MM 25 LARGER END SIZE IN MM 25 MM SMALLER END SIZE 25 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 1.05 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1125M - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1125M
Combination Wrench BW-1125M
13.5 INCH OVERALL LENGTH 25 SMALLER END SIZE IN MM 25 LARGER END SIZE IN MM 25 MM SMALLER END SIZE 25 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 1.05 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 13.5 INCH OVERALL LENGTH
  • 25 SMALLER END SIZE IN MM
  • 25 LARGER END SIZE IN MM
  • 25 MM SMALLER END SIZE
  • 25 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 1.05 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1125M
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details