Proto® Industrial Tools Combination Wrench BW-1124MFP

Description
12.5 INCH OVERALL LENGTH 24 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 24 MM SMALLER END SIZE 24 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.92 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
12.5 INCH OVERALL LENGTH 24 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 24 MM SMALLER END SIZE 24 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.92 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1124MFP - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1124MFP
Combination Wrench BW-1124MFP
12.5 INCH OVERALL LENGTH 24 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 24 MM SMALLER END SIZE 24 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.92 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 12.5 INCH OVERALL LENGTH
  • 24 SMALLER END SIZE IN MM
  • 24 LARGER END SIZE IN MM
  • 24 MM SMALLER END SIZE
  • 24 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.92 LB
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1124MFP
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 58 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 3.5 to 4.62 inch (88.9 to 117 mm)
Wrench Length 43.5 inch (1105 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details