Proto® Industrial Tools Combination Wrench BW-1124M

Description
12.5 INCH OVERALL LENGTH 24 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 24 MM SMALLER END SIZE 24 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.92 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
12.5 INCH OVERALL LENGTH 24 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 24 MM SMALLER END SIZE 24 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.92 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1124M - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1124M
Combination Wrench BW-1124M
12.5 INCH OVERALL LENGTH 24 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 24 MM SMALLER END SIZE 24 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.92 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 12.5 INCH OVERALL LENGTH
  • 24 SMALLER END SIZE IN MM
  • 24 LARGER END SIZE IN MM
  • 24 MM SMALLER END SIZE
  • 24 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.92 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1124M
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details