Proto® Industrial Tools Combination Wrench BW-1122MB

Description
BLACK FINISH 11 11/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 22 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 22 MM LARGER END SIZE 9/16 INCH X 3/8 INCH HEAD THICKNESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.75 LB HEAD DIMENSION 1 3/8 INCH W OPEN END X 1 7/8 INCH W BOX END
Datasheet
Description
BLACK FINISH 11 11/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 22 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 22 MM LARGER END SIZE 9/16 INCH X 3/8 INCH HEAD THICKNESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.75 LB HEAD DIMENSION 1 3/8 INCH W OPEN END X 1 7/8 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1122MB - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1122MB
Combination Wrench BW-1122MB
BLACK FINISH 11 11/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 22 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 22 MM LARGER END SIZE 9/16 INCH X 3/8 INCH HEAD THICKNESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.75 LB HEAD DIMENSION 1 3/8 INCH W OPEN END X 1 7/8 INCH W BOX END
  • BLACK FINISH
  • 11 11/16 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 22 SMALLER END SIZE IN MM
  • 22 LARGER END SIZE IN MM
  • 22 MM SMALLER END SIZE
  • 22 MM LARGER END SIZE
  • 9/16 INCH X 3/8 INCH HEAD THICKNESS
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.75 LB
  • HEAD DIMENSION 1 3/8 INCH W OPEN END X 1 7/8 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1122MB
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details