Proto® Industrial Tools Combination Wrench BW-1121MB

Description
10 1/2 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 21 MM SMALLER END SIZE 21 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.65 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
10 1/2 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 21 MM SMALLER END SIZE 21 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.65 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1121MB - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1121MB
Combination Wrench BW-1121MB
10 1/2 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 21 MM SMALLER END SIZE 21 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.65 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 10 1/2 INCH OVERALL LENGTH
  • 21 SMALLER END SIZE IN MM
  • 21 LARGER END SIZE IN MM
  • 21 MM SMALLER END SIZE
  • 21 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.65 LB
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1121MB
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details