Proto® Industrial Tools Combination Wrench BW-1120M

Description
10.2 INCH OVERALL LENGTH 20 SMALLER END SIZE IN MM 20 LARGER END SIZE IN MM 20 MM SMALLER END SIZE 20 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.53 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
10.2 INCH OVERALL LENGTH 20 SMALLER END SIZE IN MM 20 LARGER END SIZE IN MM 20 MM SMALLER END SIZE 20 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.53 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1120M - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1120M
Combination Wrench BW-1120M
10.2 INCH OVERALL LENGTH 20 SMALLER END SIZE IN MM 20 LARGER END SIZE IN MM 20 MM SMALLER END SIZE 20 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.53 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 10.2 INCH OVERALL LENGTH
  • 20 SMALLER END SIZE IN MM
  • 20 LARGER END SIZE IN MM
  • 20 MM SMALLER END SIZE
  • 20 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.53 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1120M
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details