Proto® Industrial Tools Combination Wrench BW-1119MFP

Description
9.7 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 19 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.47 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
9.7 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 19 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.47 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1119MFP - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1119MFP
Combination Wrench BW-1119MFP
9.7 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 19 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.47 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 9.7 INCH OVERALL LENGTH
  • 19 SMALLER END SIZE IN MM
  • 19 LARGER END SIZE IN MM
  • 19 MM SMALLER END SIZE
  • 19 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.47 LB
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1119MFP
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details