Proto® Industrial Tools Combination Wrench BW-1118MFP

Description
9.2 INCH OVERALL LENGTH 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 18 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.45 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
9.2 INCH OVERALL LENGTH 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 18 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.45 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1118MFP - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1118MFP
Combination Wrench BW-1118MFP
9.2 INCH OVERALL LENGTH 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 18 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.45 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 9.2 INCH OVERALL LENGTH
  • 18 SMALLER END SIZE IN MM
  • 18 LARGER END SIZE IN MM
  • 18 MM SMALLER END SIZE
  • 18 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.45 LB
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1118MFP
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 58 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 3.5 to 4.62 inch (88.9 to 117 mm)
Wrench Length 43.5 inch (1105 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details