Proto® Industrial Tools Combination Wrench BW-1117MB

Description
17 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 17 MM SMALLER END SIZE 17 MM LARGER END SIZE BLACKHAWK[T] BRAND APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
17 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 17 MM SMALLER END SIZE 17 MM LARGER END SIZE BLACKHAWK[T] BRAND APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1117MB - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1117MB
Combination Wrench BW-1117MB
17 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 17 MM SMALLER END SIZE 17 MM LARGER END SIZE BLACKHAWK[T] BRAND APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 17 SMALLER END SIZE IN MM
  • 17 LARGER END SIZE IN MM
  • 17 MM SMALLER END SIZE
  • 17 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1117MB
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Socket Wrench - Model 151 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details