Proto® Industrial Tools Combination Wrench BW-1116MB

Description
16 SMALLER END SIZE IN MM 16 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 16 MM LARGER END SIZE BLACKHAWK[T] BRAND APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
16 SMALLER END SIZE IN MM 16 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 16 MM LARGER END SIZE BLACKHAWK[T] BRAND APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1116MB - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1116MB
Combination Wrench BW-1116MB
16 SMALLER END SIZE IN MM 16 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 16 MM LARGER END SIZE BLACKHAWK[T] BRAND APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 16 SMALLER END SIZE IN MM
  • 16 LARGER END SIZE IN MM
  • 16 MM SMALLER END SIZE
  • 16 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1116MB
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details