Proto® Industrial Tools Combination Wrench BW-1111MB

Description
11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 11 MM LARGER END SIZE BLACKHAWK[T] BRAND APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 11 MM LARGER END SIZE BLACKHAWK[T] BRAND APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1111MB - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1111MB
Combination Wrench BW-1111MB
11 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 11 MM LARGER END SIZE BLACKHAWK[T] BRAND APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 11 SMALLER END SIZE IN MM
  • 11 LARGER END SIZE IN MM
  • 11 MM SMALLER END SIZE
  • 11 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1111MB
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Quick Release Socket Wrench - Model 50QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details