Proto® Industrial Tools Combination Wrench BW-1109M

Description
4.8 INCH OVERALL LENGTH 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 9 MM LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 0.09 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
4.8 INCH OVERALL LENGTH 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 9 MM LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 0.09 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1109M - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1109M
Combination Wrench BW-1109M
4.8 INCH OVERALL LENGTH 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 9 MM LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 0.09 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 4.8 INCH OVERALL LENGTH
  • 9 SMALLER END SIZE IN MM
  • 9 LARGER END SIZE IN MM
  • 9 MM SMALLER END SIZE
  • 9 MM LARGER END SIZE
  • 12 POINT(S)
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.09 LB
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1109M
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Square Distribution Linemans Wrench - 51901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details