Proto® Industrial Tools Combination Wrench BW-1108MB

Description
8 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 8 MM LARGER END SIZE BLACKHAWK[T] BRAND APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
8 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 8 MM LARGER END SIZE BLACKHAWK[T] BRAND APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1108MB - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1108MB
Combination Wrench BW-1108MB
8 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 8 MM LARGER END SIZE BLACKHAWK[T] BRAND APPLICABLE STANDARD ASME B107.100 LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 8 SMALLER END SIZE IN MM
  • 8 LARGER END SIZE IN MM
  • 8 MM SMALLER END SIZE
  • 8 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1108MB
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Quad Square Distribution Linemans Wrench - 8D4T1 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13.25 inch (337 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details