Proto® Industrial Tools Combination Wrench BW-1107MFP

Description
4.3 INCH OVERALL LENGTH 7 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 7 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.04 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
4.3 INCH OVERALL LENGTH 7 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 7 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.04 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1107MFP - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1107MFP
Combination Wrench BW-1107MFP
4.3 INCH OVERALL LENGTH 7 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 7 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.04 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 4.3 INCH OVERALL LENGTH
  • 7 SMALLER END SIZE IN MM
  • 7 LARGER END SIZE IN MM
  • 7 MM SMALLER END SIZE
  • 7 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.04 LB
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1107MFP
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details