Proto® Industrial Tools Combination Wrench BW-1107M

Description
4.3 INCH OVERALL LENGTH 7 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 7 MM LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 0.04 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
4.3 INCH OVERALL LENGTH 7 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 7 MM LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 0.04 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1107M - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1107M
Combination Wrench BW-1107M
4.3 INCH OVERALL LENGTH 7 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 7 MM LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 0.04 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 4.3 INCH OVERALL LENGTH
  • 7 SMALLER END SIZE IN MM
  • 7 LARGER END SIZE IN MM
  • 7 MM SMALLER END SIZE
  • 7 MM LARGER END SIZE
  • 12 POINT(S)
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.04 LB
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1107M
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details