Proto® Industrial Tools RATCHETING BOX END WRENCH BW-0809R

Description
DOUBLE END, REVERSIBLE TYPE FULL POLISH FINISH 5 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 9 MM LARGER END SIZE 1/4 INCH X 17/64 INCH HEAD THICKNESS BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 39/64 INCH W (SMALLER END) X 3/4 INCH W (LARGER END) WEIGHT 0.12 LB
Datasheet
Description
DOUBLE END, REVERSIBLE TYPE FULL POLISH FINISH 5 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 9 MM LARGER END SIZE 1/4 INCH X 17/64 INCH HEAD THICKNESS BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 39/64 INCH W (SMALLER END) X 3/4 INCH W (LARGER END) WEIGHT 0.12 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - BW-0809R - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
BW-0809R
RATCHETING BOX END WRENCH BW-0809R
DOUBLE END, REVERSIBLE TYPE FULL POLISH FINISH 5 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 9 MM LARGER END SIZE 1/4 INCH X 17/64 INCH HEAD THICKNESS BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 39/64 INCH W (SMALLER END) X 3/4 INCH W (LARGER END) WEIGHT 0.12 LB
  • DOUBLE END, REVERSIBLE TYPE
  • FULL POLISH FINISH
  • 5 INCH OVERALL LENGTH
  • 8 SMALLER END SIZE IN MM
  • 9 LARGER END SIZE IN MM
  • 8 MM SMALLER END SIZE
  • 9 MM LARGER END SIZE
  • 1/4 INCH X 17/64 INCH HEAD THICKNESS
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • HEAD DIMENSION 39/64 INCH W (SMALLER END) X 3/4 INCH W (LARGER END)
  • WEIGHT 0.12 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-0809R
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details