Proto® Industrial Tools RATCHETING BOX END WRENCH BW-0716R

Description
DOUBLE END, REVERSIBLE TYPE FULL POLISH FINISH 6 1/2 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 19/64 INCH X 11/32 INCH HEAD THICKNESS BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 57/64 INCH W (SMALLER END) X 61/64 INCH W (LARGER END) WEIGHT 0.26 LB
Datasheet
Description
DOUBLE END, REVERSIBLE TYPE FULL POLISH FINISH 6 1/2 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 19/64 INCH X 11/32 INCH HEAD THICKNESS BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 57/64 INCH W (SMALLER END) X 61/64 INCH W (LARGER END) WEIGHT 0.26 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - BW-0716R - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
BW-0716R
RATCHETING BOX END WRENCH BW-0716R
DOUBLE END, REVERSIBLE TYPE FULL POLISH FINISH 6 1/2 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 19/64 INCH X 11/32 INCH HEAD THICKNESS BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 57/64 INCH W (SMALLER END) X 61/64 INCH W (LARGER END) WEIGHT 0.26 LB
  • DOUBLE END, REVERSIBLE TYPE
  • FULL POLISH FINISH
  • 6 1/2 INCH OVERALL LENGTH
  • 7/16 SMALLER END SIZE - FRACTIONAL
  • 1/2 LARGER END SIZE - FRACTIONAL
  • 7/16 INCH SMALLER END SIZE
  • 1/2 INCH LARGER END SIZE
  • 19/64 INCH X 11/32 INCH HEAD THICKNESS
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • HEAD DIMENSION 57/64 INCH W (SMALLER END) X 61/64 INCH W (LARGER END)
  • WEIGHT 0.26 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-0716R
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details