Proto® Industrial Tools RATCHETING BOX END WRENCH BW-0516R

Description
DOUBLE END, REVERSIBLE TYPE FULL POLISH FINISH 5 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 1/4 INCH X 9/32 INCH HEAD THICKNESS BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 39/64 INCH W (SMALLER END) X 25/32 INCH W (LARGER END) WEIGHT 0.12 LB
Datasheet
Description
DOUBLE END, REVERSIBLE TYPE FULL POLISH FINISH 5 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 1/4 INCH X 9/32 INCH HEAD THICKNESS BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 39/64 INCH W (SMALLER END) X 25/32 INCH W (LARGER END) WEIGHT 0.12 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - BW-0516R - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
BW-0516R
RATCHETING BOX END WRENCH BW-0516R
DOUBLE END, REVERSIBLE TYPE FULL POLISH FINISH 5 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 1/4 INCH X 9/32 INCH HEAD THICKNESS BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 39/64 INCH W (SMALLER END) X 25/32 INCH W (LARGER END) WEIGHT 0.12 LB
  • DOUBLE END, REVERSIBLE TYPE
  • FULL POLISH FINISH
  • 5 INCH OVERALL LENGTH
  • 5/16 SMALLER END SIZE - FRACTIONAL
  • 3/8 LARGER END SIZE - FRACTIONAL
  • 5/16 INCH SMALLER END SIZE
  • 3/8 INCH LARGER END SIZE
  • 1/4 INCH X 9/32 INCH HEAD THICKNESS
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • HEAD DIMENSION 39/64 INCH W (SMALLER END) X 25/32 INCH W (LARGER END)
  • WEIGHT 0.12 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-0516R
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details