Proto® Industrial Tools RATCHET WRENCH BP-1338

Description
PEAR HEAD TYPE FULL POLISH CHROME FINISH 7 1/2 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10 HANDLE TYPE ERGONOMIC WITH 72 TOOTH DESIGN WEIGHT 0.54 LB
Datasheet
Description
PEAR HEAD TYPE FULL POLISH CHROME FINISH 7 1/2 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10 HANDLE TYPE ERGONOMIC WITH 72 TOOTH DESIGN WEIGHT 0.54 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHET WRENCH - BP-1338 - Proto® Industrial Tools
New Britain, CT, USA
RATCHET WRENCH
BP-1338
RATCHET WRENCH BP-1338
PEAR HEAD TYPE FULL POLISH CHROME FINISH 7 1/2 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10 HANDLE TYPE ERGONOMIC WITH 72 TOOTH DESIGN WEIGHT 0.54 LB
  • PEAR HEAD TYPE
  • FULL POLISH CHROME FINISH
  • 7 1/2 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.10
  • HANDLE TYPE ERGONOMIC
  • WITH 72 TOOTH DESIGN
  • WEIGHT 0.54 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BP-1338
Product Name RATCHET WRENCH
Drive Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details