Proto® Industrial Tools WRENCH SET BL-009M

Description
COMBINATION TYPE BLACK FINISH 9 PIECE(S) 1.9 LB WEIGHT (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM SET CONTENT BLACKHAWK[T], PROTO[R] BRAND
Datasheet
Description
COMBINATION TYPE BLACK FINISH 9 PIECE(S) 1.9 LB WEIGHT (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM SET CONTENT BLACKHAWK[T], PROTO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRENCH SET - BL-009M - Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
BL-009M
WRENCH SET BL-009M
COMBINATION TYPE BLACK FINISH 9 PIECE(S) 1.9 LB WEIGHT (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM SET CONTENT BLACKHAWK[T], PROTO[R] BRAND
  • COMBINATION TYPE
  • BLACK FINISH
  • 9 PIECE(S)
  • 1.9 LB WEIGHT
  • (1) 10 MM, (1) 11 MM, (1) 12 MM, (1) 13 MM, (1) 14 MM, (1) 15 MM, (1) 16 MM, (1) 17 MM, (1) 18 MM SET CONTENT
  • BLACKHAWK[T], PROTO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BL-009M
Product Name WRENCH SET
Type Specialty/Other; WRENCH SET
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 53 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 20 inch (508 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details