BCF-44 -- CROWFOOT WRENCH
Proto® Industrial Tools
Crowfoot Wrench
BCF-44
Description
OPEN TYPE
FULL POLISH FINISH
2 7/64 INCH OVERALL LENGTH
3/8 INCH DRIVE SIZE
3/8 DRIVE SIZE - FRACTIONAL
1 3/8 INCH WRENCHING SIZE
1 3/8 WRENCHING SIZE - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
Description
OPEN TYPE
FULL POLISH FINISH
2 7/64 INCH OVERALL LENGTH
3/8 INCH DRIVE SIZE
3/8 DRIVE SIZE - FRACTIONAL
1 3/8 INCH WRENCHING SIZE
1 3/8 WRENCHING SIZE - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
Suppliers
OPEN TYPE
FULL POLISH FINISH
2 7/64 INCH OVERALL LENGTH
3/8 INCH DRIVE SIZE
3/8 DRIVE SIZE - FRACTIONAL
1 3/8 INCH WRENCHING SIZE
1 3/8 WRENCHING SIZE - FRACTIONAL
BLACKHAWK[T], PROTO[R] BRAND
- OPEN TYPE
- FULL POLISH FINISH
- 2 7/64 INCH OVERALL LENGTH
- 3/8 INCH DRIVE SIZE
- 3/8 DRIVE SIZE - FRACTIONAL
- 1 3/8 INCH WRENCHING SIZE
- 1 3/8 WRENCHING SIZE - FRACTIONAL
- BLACKHAWK[T], PROTO[R] BRAND
Supplier's Site
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
BCF-44 |
|
Product Name
|
Crowfoot Wrench |
|
Type
|
Crowfoot
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Specialty/Other; Valve Wheel Wrench
Wrench Length
8 to 30 inch (203 to 762 mm)
Wrench Weight
0.2500 to 11 lbs (0.1134 to 4.99 kg)
View Details
Copper Mountain Technologies
Type
Torque
Drive Size
0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length
7.09 inch (180 mm)
View Details