Proto® Industrial Tools Crowfoot Wrench BCF-18

Description
3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 9/16 INCH WRENCHING SIZE .5625 WRENCHING SIZE - DECIMAL 9/16 WRENCHING SIZE - FRACTIONAL BLACKHAWK[T] BRAND DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN
Datasheet
Description
3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 9/16 INCH WRENCHING SIZE .5625 WRENCHING SIZE - DECIMAL 9/16 WRENCHING SIZE - FRACTIONAL BLACKHAWK[T] BRAND DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - BCF-18 - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
BCF-18
Crowfoot Wrench BCF-18
3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 9/16 INCH WRENCHING SIZE .5625 WRENCHING SIZE - DECIMAL 9/16 WRENCHING SIZE - FRACTIONAL BLACKHAWK[T] BRAND DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN
  • 3/8 INCH DRIVE SIZE
  • .375 DRIVE SIZE - DECIMAL
  • 3/8 DRIVE SIZE - FRACTIONAL
  • 9.525 DRIVE SIZE IN MM
  • 9/16 INCH WRENCHING SIZE
  • .5625 WRENCHING SIZE - DECIMAL
  • 9/16 WRENCHING SIZE - FRACTIONAL
  • BLACKHAWK[T] BRAND
  • DRIVE SIZE - DECIMAL - UOM IN
  • DRIVE SIZE IN MM - UOM MM
  • WRENCHING SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BCF-18
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details