Proto® Industrial Tools Crowfoot Wrench BCF-16M

Description
OPEN TYPE FULL POLISH FINISH 1 33/64 INCH OVERALL LENGTH 1/4 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL 16 MM WRENCHING SIZE 16 WRENCHING SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 OPEN END WIDTH 1 23/64 INCH WEIGHT 0.09 LB
Datasheet
Description
OPEN TYPE FULL POLISH FINISH 1 33/64 INCH OVERALL LENGTH 1/4 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL 16 MM WRENCHING SIZE 16 WRENCHING SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 OPEN END WIDTH 1 23/64 INCH WEIGHT 0.09 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - BCF-16M - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
BCF-16M
Crowfoot Wrench BCF-16M
OPEN TYPE FULL POLISH FINISH 1 33/64 INCH OVERALL LENGTH 1/4 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL 16 MM WRENCHING SIZE 16 WRENCHING SIZE IN MM BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 OPEN END WIDTH 1 23/64 INCH WEIGHT 0.09 LB
  • OPEN TYPE
  • FULL POLISH FINISH
  • 1 33/64 INCH OVERALL LENGTH
  • 1/4 INCH HEAD THICKNESS
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • 16 MM WRENCHING SIZE
  • 16 WRENCHING SIZE IN MM
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.21
  • OPEN END WIDTH 1 23/64 INCH
  • WEIGHT 0.09 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BCF-16M
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details