Proto® Industrial Tools Crowfoot Wrench BCF-12

Description
3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 3/8 INCH WRENCHING SIZE .375 WRENCHING SIZE - DECIMAL 3/8 WRENCHING SIZE - FRACTIONAL BLACKHAWK[T] BRAND DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN
Datasheet
Description
3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 3/8 INCH WRENCHING SIZE .375 WRENCHING SIZE - DECIMAL 3/8 WRENCHING SIZE - FRACTIONAL BLACKHAWK[T] BRAND DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - BCF-12 - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
BCF-12
Crowfoot Wrench BCF-12
3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 3/8 INCH WRENCHING SIZE .375 WRENCHING SIZE - DECIMAL 3/8 WRENCHING SIZE - FRACTIONAL BLACKHAWK[T] BRAND DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN
  • 3/8 INCH DRIVE SIZE
  • .375 DRIVE SIZE - DECIMAL
  • 3/8 DRIVE SIZE - FRACTIONAL
  • 9.525 DRIVE SIZE IN MM
  • 3/8 INCH WRENCHING SIZE
  • .375 WRENCHING SIZE - DECIMAL
  • 3/8 WRENCHING SIZE - FRACTIONAL
  • BLACKHAWK[T] BRAND
  • DRIVE SIZE - DECIMAL - UOM IN
  • DRIVE SIZE IN MM - UOM MM
  • WRENCHING SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BCF-12
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details