AW-1018-2 -- ADJUSTABLE WRENCH
Proto® Industrial Tools
ADJUSTABLE WRENCH
AW-1018-2
Description
NICKEL CHROME FINISH
18 INCH OVERALL LENGTH
BLACKHAWK[T], PROTO[R] BRAND
OPEN END SIZE 4 55/64 INCH W X 1 1/16 INCH THK
WEIGHT 3.82 LB
Description
NICKEL CHROME FINISH
18 INCH OVERALL LENGTH
BLACKHAWK[T], PROTO[R] BRAND
OPEN END SIZE 4 55/64 INCH W X 1 1/16 INCH THK
WEIGHT 3.82 LB
Datasheet
Suppliers
NICKEL CHROME FINISH
18 INCH OVERALL LENGTH
BLACKHAWK[T], PROTO[R] BRAND
OPEN END SIZE 4 55/64 INCH W X 1 1/16 INCH THK
WEIGHT 3.82 LB
- NICKEL CHROME FINISH
- 18 INCH OVERALL LENGTH
- BLACKHAWK[T], PROTO[R] BRAND
- OPEN END SIZE 4 55/64 INCH W X 1 1/16 INCH THK
- WEIGHT 3.82 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
AW-1018-2 |
|
Product Name
|
ADJUSTABLE WRENCH |
|
Type
|
Adjustable
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Specialty/Other; Ratcheting Hydrant Wrench
Drive Size
1.75 to 1.25 inch (44.45 to 31.75 mm)
Wrench Length
17 inch (432 mm)
View Details
Copper Mountain Technologies
Type
Torque
Drive Size
0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length
7.09 inch (180 mm)
View Details