Proto® Industrial Tools WRENCH SET 97006

Description
EXTENDED LENGTH RATCHET TYPE NICKEL CHROME FINISH 20 PIECE(S) 13.03 LB WEIGHT (1) 3/8 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH, (1) 8 MM, (1) 10 MM, (1) 12 MM, (1) 14 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM, (1) 21 MM, (1) 22 MM, (1) 24 MM SET CONTENT BLACKHAWK[T], PROTO[R] BRAND
Datasheet
Description
EXTENDED LENGTH RATCHET TYPE NICKEL CHROME FINISH 20 PIECE(S) 13.03 LB WEIGHT (1) 3/8 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH, (1) 8 MM, (1) 10 MM, (1) 12 MM, (1) 14 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM, (1) 21 MM, (1) 22 MM, (1) 24 MM SET CONTENT BLACKHAWK[T], PROTO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRENCH SET - 97006 - Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
97006
WRENCH SET 97006
EXTENDED LENGTH RATCHET TYPE NICKEL CHROME FINISH 20 PIECE(S) 13.03 LB WEIGHT (1) 3/8 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH, (1) 8 MM, (1) 10 MM, (1) 12 MM, (1) 14 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM, (1) 21 MM, (1) 22 MM, (1) 24 MM SET CONTENT BLACKHAWK[T], PROTO[R] BRAND
  • EXTENDED LENGTH RATCHET TYPE
  • NICKEL CHROME FINISH
  • 20 PIECE(S)
  • 13.03 LB WEIGHT
  • (1) 3/8 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH, (1) 8 MM, (1) 10 MM, (1) 12 MM, (1) 14 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM, (1) 21 MM, (1) 22 MM, (1) 24 MM SET CONTENT
  • BLACKHAWK[T], PROTO[R] BRAND
Supplier's Site Datasheet
WRENCH SET - 97006 - Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
97006
WRENCH SET 97006
EXTENDED LENGTH RATCHET TYPE NICKEL CHROME FINISH 20 PIECE(S) 13.03 LB WEIGHT (1) 3/8 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH, (1) 8 MM, (1) 10 MM, (1) 12 MM, (1) 14 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM, (1) 21 MM, (1) 22 MM, (1) 24 MM SET CONTENT BLACKHAWK[T], PROTO[R] BRAND
  • EXTENDED LENGTH RATCHET TYPE
  • NICKEL CHROME FINISH
  • 20 PIECE(S)
  • 13.03 LB WEIGHT
  • (1) 3/8 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH, (1) 8 MM, (1) 10 MM, (1) 12 MM, (1) 14 MM, (1) 17 MM, (1) 18 MM, (1) 19 MM, (1) 21 MM, (1) 22 MM, (1) 24 MM SET CONTENT
  • BLACKHAWK[T], PROTO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 97006
Product Name WRENCH SET
Type Specialty/Other; WRENCH SET
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 8B4T3 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9 inch (229 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details