Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WRENCHES
PROTO® INDUSTRIAL TOOLS
9609PNB -- WRENCH SET
Proto® Industrial Tools
WRENCH SET
9609PNB
Description
COMBINATION TYPE FULL POLISH FINISH 9 PIECE(S) 6.8 LB WEIGHT (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH SET CONTENT BLACKHAWK[T], PROTO[R] BRAND
Proto® Industrial Tools
Done
Datasheet
Description
COMBINATION TYPE FULL POLISH FINISH 9 PIECE(S) 6.8 LB WEIGHT (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH SET CONTENT BLACKHAWK[T], PROTO[R] BRAND
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
9609PNB
WRENCH SET
9609PNB
COMBINATION TYPE FULL POLISH FINISH 9 PIECE(S) 6.8 LB WEIGHT (1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH SET CONTENT BLACKHAWK[T], PROTO[R] BRAND
COMBINATION TYPE
FULL POLISH FINISH
9 PIECE(S)
6.8 LB WEIGHT
(1) 1/4 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH SET CONTENT
BLACKHAWK[T], PROTO[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
Proto® Industrial Tools
Product Category
Wrenches
Product Number
9609PNB
Product Name
WRENCH SET
Type
Specialty/Other; WRENCH SET
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
HEXAGONAL WRENCH FOR 7/16 SET SCREW.
A 4T15-218
Specs
Type
Key
Drive Size
0.2188 inch (5.56 mm)
View Details
Kuriyama of America, Inc.
1 1/2 in. Size Spanner Wrench|Master File
SW150
Specs
Type
Spanner Wrench
Drive Size
1.5 inch (38.1 mm)
Wrench Weight
0.4400 lbs (0.1995 kg)
View Details
Jergens, Inc.
Plunger Wrenches
27501
View Details
Copper Mountain Technologies
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs)
Specs
Type
Torque
Drive Size
0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length
7.09 inch (180 mm)
View Details