Proto® Industrial Tools RATCHET WRENCH 49946B

Description
QUICK RELEASE TYPE FULL POLISH, CHROME PLATED GRIP FINISH 10 3/32 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M HANDLE TYPE KNURLED WITH 45 TOOTH DESIGN WEIGHT 1.22 LB
Datasheet
Description
QUICK RELEASE TYPE FULL POLISH, CHROME PLATED GRIP FINISH 10 3/32 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M HANDLE TYPE KNURLED WITH 45 TOOTH DESIGN WEIGHT 1.22 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHET WRENCH - 49946B - Proto® Industrial Tools
New Britain, CT, USA
RATCHET WRENCH
49946B
RATCHET WRENCH 49946B
QUICK RELEASE TYPE FULL POLISH, CHROME PLATED GRIP FINISH 10 3/32 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M HANDLE TYPE KNURLED WITH 45 TOOTH DESIGN WEIGHT 1.22 LB
  • QUICK RELEASE TYPE
  • FULL POLISH, CHROME PLATED GRIP FINISH
  • 10 3/32 INCH OVERALL LENGTH
  • 1/2 INCH DRIVE SIZE
  • 1/2 DRIVE SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.10M
  • HANDLE TYPE KNURLED
  • WITH 45 TOOTH DESIGN
  • WEIGHT 1.22 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 49946B
Product Name RATCHET WRENCH
Drive Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 60 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 9.12 inch (232 mm)
Wrench Length 60 inch (1524 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details