Proto® Industrial Tools Ratchet Wrench 49945B

Description
ROUND HEAD, REVERSIBLE TYPE ALLOY STEEL MATERIAL CHROME PLATED, POLISHED FINISH 10-3/32 INCH OVERALL LENGTH 1.7 INCH HEAD WIDTH 1/2 INCH DRIVE SIZE BLACKHAWK[TM] BRAND RATCHETING ANGLE 8 DEGREE NUMBER OF TEETH 45 APPLICABLE STANDARD ASME B107.10M
Datasheet
Description
ROUND HEAD, REVERSIBLE TYPE ALLOY STEEL MATERIAL CHROME PLATED, POLISHED FINISH 10-3/32 INCH OVERALL LENGTH 1.7 INCH HEAD WIDTH 1/2 INCH DRIVE SIZE BLACKHAWK[TM] BRAND RATCHETING ANGLE 8 DEGREE NUMBER OF TEETH 45 APPLICABLE STANDARD ASME B107.10M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratchet Wrench - 49945B - Proto® Industrial Tools
New Britain, CT, USA
Ratchet Wrench
49945B
Ratchet Wrench 49945B
ROUND HEAD, REVERSIBLE TYPE ALLOY STEEL MATERIAL CHROME PLATED, POLISHED FINISH 10-3/32 INCH OVERALL LENGTH 1.7 INCH HEAD WIDTH 1/2 INCH DRIVE SIZE BLACKHAWK[TM] BRAND RATCHETING ANGLE 8 DEGREE NUMBER OF TEETH 45 APPLICABLE STANDARD ASME B107.10M
  • ROUND HEAD, REVERSIBLE TYPE
  • ALLOY STEEL MATERIAL
  • CHROME PLATED, POLISHED FINISH
  • 10-3/32 INCH OVERALL LENGTH
  • 1.7 INCH HEAD WIDTH
  • 1/2 INCH DRIVE SIZE
  • BLACKHAWK[TM] BRAND
  • RATCHETING ANGLE 8 DEGREE
  • NUMBER OF TEETH 45
  • APPLICABLE STANDARD ASME B107.10M
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 49945B
Product Name Ratchet Wrench
Drive Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details