Proto® Industrial Tools Open End Wrench 4732P

Description
DOUBLE END TYPE 20.6375 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .8125 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END TYPE 20.6375 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .8125 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 4732P - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
4732P
Open End Wrench 4732P
DOUBLE END TYPE 20.6375 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .8125 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END TYPE
  • 20.6375 SMALLER END SIZE IN MM
  • 22.225 LARGER END SIZE IN MM
  • 13/16 SMALLER END SIZE - FRACTIONAL
  • 7/8 LARGER END SIZE - FRACTIONAL
  • .8125 SMALLER END SIZE - DECIMAL
  • .875 LARGER END SIZE - DECIMAL
  • 13/16 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 4732P
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Square Distribution Linemans Wrench - 50901-94818 - Lowell Corporation
Specs
Type Single End
Drive Size 1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details