Proto® Industrial Tools Open End Wrench 4727P

Description
DOUBLE END TYPE 15.875 SMALLER END SIZE IN MM 17.4625 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END TYPE 15.875 SMALLER END SIZE IN MM 17.4625 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 4727P - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
4727P
Open End Wrench 4727P
DOUBLE END TYPE 15.875 SMALLER END SIZE IN MM 17.4625 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END TYPE
  • 15.875 SMALLER END SIZE IN MM
  • 17.4625 LARGER END SIZE IN MM
  • 5/8 SMALLER END SIZE - FRACTIONAL
  • 11/16 LARGER END SIZE - FRACTIONAL
  • .625 SMALLER END SIZE - DECIMAL
  • .6875 LARGER END SIZE - DECIMAL
  • 5/8 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 4727P
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 54 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1 to 2.62 inch (25.4 to 66.67 mm)
Wrench Length 24 inch (610 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details