Proto® Industrial Tools Open End Wrench 4033P

Description
DOUBLE END TYPE 23.8125 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END TYPE 23.8125 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 4033P - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
4033P
Open End Wrench 4033P
DOUBLE END TYPE 23.8125 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END TYPE
  • 23.8125 SMALLER END SIZE IN MM
  • 25.4 LARGER END SIZE IN MM
  • 15/16 SMALLER END SIZE - FRACTIONAL
  • 1 LARGER END SIZE - FRACTIONAL
  • .9375 SMALLER END SIZE - DECIMAL
  • 1 LARGER END SIZE - DECIMAL
  • 15/16 INCH SMALLER END SIZE
  • 1 INCH LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 4033P
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details