Proto® Industrial Tools Open End Wrench 4020P

Description
DOUBLE END TYPE 6.35 SMALLER END SIZE IN MM 7.9375 LARGER END SIZE IN MM 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END TYPE 6.35 SMALLER END SIZE IN MM 7.9375 LARGER END SIZE IN MM 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 4020P - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
4020P
Open End Wrench 4020P
DOUBLE END TYPE 6.35 SMALLER END SIZE IN MM 7.9375 LARGER END SIZE IN MM 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END TYPE
  • 6.35 SMALLER END SIZE IN MM
  • 7.9375 LARGER END SIZE IN MM
  • 1/4 SMALLER END SIZE - FRACTIONAL
  • 5/16 LARGER END SIZE - FRACTIONAL
  • .25 SMALLER END SIZE - DECIMAL
  • .3125 LARGER END SIZE - DECIMAL
  • 1/4 INCH SMALLER END SIZE
  • 5/16 INCH LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 4020P
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details