Proto® Industrial Tools RATCHET WRENCH 34950R

Description
QUICK RELEASE, PEAR HEAD TYPE CHROME VANADIUM STEEL MATERIAL FULL POLISH FINISH 8 7/8 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M HANDLE TYPE BI MATERIAL ERGONOMIC WEIGHT 1 LB
Datasheet
Description
QUICK RELEASE, PEAR HEAD TYPE CHROME VANADIUM STEEL MATERIAL FULL POLISH FINISH 8 7/8 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M HANDLE TYPE BI MATERIAL ERGONOMIC WEIGHT 1 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHET WRENCH - 34950R - Proto® Industrial Tools
New Britain, CT, USA
RATCHET WRENCH
34950R
RATCHET WRENCH 34950R
QUICK RELEASE, PEAR HEAD TYPE CHROME VANADIUM STEEL MATERIAL FULL POLISH FINISH 8 7/8 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.10M HANDLE TYPE BI MATERIAL ERGONOMIC WEIGHT 1 LB
  • QUICK RELEASE, PEAR HEAD TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • FULL POLISH FINISH
  • 8 7/8 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.10M
  • HANDLE TYPE BI MATERIAL ERGONOMIC
  • WEIGHT 1 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 34950R
Product Name RATCHET WRENCH
Drive Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Quick Release Socket Wrench - Model 564QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 15.5 inch (394 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details