Proto® Industrial Tools RATCHET WRENCH 34948B

Description
FLEX HEAD, ROUND HEAD TYPE 5 29/32 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND WITH 41 TOOTH DESIGN WEIGHT 0.62 LB
Datasheet
Description
FLEX HEAD, ROUND HEAD TYPE 5 29/32 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND WITH 41 TOOTH DESIGN WEIGHT 0.62 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHET WRENCH - 34948B - Proto® Industrial Tools
New Britain, CT, USA
RATCHET WRENCH
34948B
RATCHET WRENCH 34948B
FLEX HEAD, ROUND HEAD TYPE 5 29/32 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND WITH 41 TOOTH DESIGN WEIGHT 0.62 LB
  • FLEX HEAD, ROUND HEAD TYPE
  • 5 29/32 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • WITH 41 TOOTH DESIGN
  • WEIGHT 0.62 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 34948B
Product Name RATCHET WRENCH
Drive Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details