Proto® Industrial Tools RATCHET WRENCH 34947B

Description
BENT HANDLE, FLEX HEAD TYPE 10 27/32 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND WITH 41 TOOTH DESIGN WEIGHT 1.01 LB
Datasheet
Description
BENT HANDLE, FLEX HEAD TYPE 10 27/32 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND WITH 41 TOOTH DESIGN WEIGHT 1.01 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHET WRENCH - 34947B - Proto® Industrial Tools
New Britain, CT, USA
RATCHET WRENCH
34947B
RATCHET WRENCH 34947B
BENT HANDLE, FLEX HEAD TYPE 10 27/32 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND WITH 41 TOOTH DESIGN WEIGHT 1.01 LB
  • BENT HANDLE, FLEX HEAD TYPE
  • 10 27/32 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • WITH 41 TOOTH DESIGN
  • WEIGHT 1.01 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 34947B
Product Name RATCHET WRENCH
Drive Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Triple Dual End Distribution Linemans Wrench - 23-30209-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 12.25 inch (311 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details