Proto® Industrial Tools Open End Wrench 3132

Description
DOUBLE END TYPE 3 51/64 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 11/32 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 11/32 INCH LARGER END SIZE ANGLE STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WIDTH 1 59/64 INCH WEIGHT 0.4 LB
Datasheet
Description
DOUBLE END TYPE 3 51/64 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 11/32 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 11/32 INCH LARGER END SIZE ANGLE STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WIDTH 1 59/64 INCH WEIGHT 0.4 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3132 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
3132
Open End Wrench 3132
DOUBLE END TYPE 3 51/64 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 11/32 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 11/32 INCH LARGER END SIZE ANGLE STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WIDTH 1 59/64 INCH WEIGHT 0.4 LB
  • DOUBLE END TYPE
  • 3 51/64 INCH OVERALL LENGTH
  • 3/8 SMALLER END SIZE - FRACTIONAL
  • 11/32 LARGER END SIZE - FRACTIONAL
  • 3/8 INCH SMALLER END SIZE
  • 11/32 INCH LARGER END SIZE
  • ANGLE STYLE
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • WIDTH 1 59/64 INCH
  • WEIGHT 0.4 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 3132
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details