Proto® Industrial Tools Open End Wrench 3130

Description
DOUBLE END TYPE 3 51/64 INCH OVERALL LENGTH 11/32 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 11/32 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE ANGLE STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WIDTH 1 51/64 INCH WEIGHT 0.4 LB
Datasheet
Description
DOUBLE END TYPE 3 51/64 INCH OVERALL LENGTH 11/32 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 11/32 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE ANGLE STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WIDTH 1 51/64 INCH WEIGHT 0.4 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3130 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
3130
Open End Wrench 3130
DOUBLE END TYPE 3 51/64 INCH OVERALL LENGTH 11/32 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 11/32 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE ANGLE STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WIDTH 1 51/64 INCH WEIGHT 0.4 LB
  • DOUBLE END TYPE
  • 3 51/64 INCH OVERALL LENGTH
  • 11/32 SMALLER END SIZE - FRACTIONAL
  • 3/8 LARGER END SIZE - FRACTIONAL
  • 11/32 INCH SMALLER END SIZE
  • 3/8 INCH LARGER END SIZE
  • ANGLE STYLE
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • WIDTH 1 51/64 INCH
  • WEIGHT 0.4 LB
Supplier's Site Datasheet
Open End Wrench - 3130 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
3130
Open End Wrench 3130
DOUBLE END TYPE 3 51/64 INCH OVERALL LENGTH 11/32 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 11/32 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE ANGLE STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WIDTH 1 51/64 INCH WEIGHT 0.4 LB
  • DOUBLE END TYPE
  • 3 51/64 INCH OVERALL LENGTH
  • 11/32 SMALLER END SIZE - FRACTIONAL
  • 3/8 LARGER END SIZE - FRACTIONAL
  • 11/32 INCH SMALLER END SIZE
  • 3/8 INCH LARGER END SIZE
  • ANGLE STYLE
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • WIDTH 1 51/64 INCH
  • WEIGHT 0.4 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 3130
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Double Square Distribution Linemans Wrench - 51901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details