Proto® Industrial Tools Open End Wrench 3122

Description
DOUBLE END TYPE 3 1/2 INCH OVERALL LENGTH 17/64 SMALLER END SIZE - FRACTIONAL 19/64 LARGER END SIZE - FRACTIONAL 17/64 INCH SMALLER END SIZE 19/64 INCH LARGER END SIZE ANGLE STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WIDTH 1 21/64 INCH WEIGHT 0.3 LB
Datasheet
Description
DOUBLE END TYPE 3 1/2 INCH OVERALL LENGTH 17/64 SMALLER END SIZE - FRACTIONAL 19/64 LARGER END SIZE - FRACTIONAL 17/64 INCH SMALLER END SIZE 19/64 INCH LARGER END SIZE ANGLE STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WIDTH 1 21/64 INCH WEIGHT 0.3 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3122 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
3122
Open End Wrench 3122
DOUBLE END TYPE 3 1/2 INCH OVERALL LENGTH 17/64 SMALLER END SIZE - FRACTIONAL 19/64 LARGER END SIZE - FRACTIONAL 17/64 INCH SMALLER END SIZE 19/64 INCH LARGER END SIZE ANGLE STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WIDTH 1 21/64 INCH WEIGHT 0.3 LB
  • DOUBLE END TYPE
  • 3 1/2 INCH OVERALL LENGTH
  • 17/64 SMALLER END SIZE - FRACTIONAL
  • 19/64 LARGER END SIZE - FRACTIONAL
  • 17/64 INCH SMALLER END SIZE
  • 19/64 INCH LARGER END SIZE
  • ANGLE STYLE
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • WIDTH 1 21/64 INCH
  • WEIGHT 0.3 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 3122
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details