Proto® Industrial Tools Open End Wrench 3118

Description
DOUBLE END TYPE 3 13/64 INCH OVERALL LENGTH 15/64 SMALLER END SIZE - FRACTIONAL 13/64 LARGER END SIZE - FRACTIONAL 15/64 INCH SMALLER END SIZE 13/64 INCH LARGER END SIZE ANGLE STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WIDTH 1 11/32 INCH WEIGHT 0.2 LB
Datasheet
Description
DOUBLE END TYPE 3 13/64 INCH OVERALL LENGTH 15/64 SMALLER END SIZE - FRACTIONAL 13/64 LARGER END SIZE - FRACTIONAL 15/64 INCH SMALLER END SIZE 13/64 INCH LARGER END SIZE ANGLE STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WIDTH 1 11/32 INCH WEIGHT 0.2 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3118 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
3118
Open End Wrench 3118
DOUBLE END TYPE 3 13/64 INCH OVERALL LENGTH 15/64 SMALLER END SIZE - FRACTIONAL 13/64 LARGER END SIZE - FRACTIONAL 15/64 INCH SMALLER END SIZE 13/64 INCH LARGER END SIZE ANGLE STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WIDTH 1 11/32 INCH WEIGHT 0.2 LB
  • DOUBLE END TYPE
  • 3 13/64 INCH OVERALL LENGTH
  • 15/64 SMALLER END SIZE - FRACTIONAL
  • 13/64 LARGER END SIZE - FRACTIONAL
  • 15/64 INCH SMALLER END SIZE
  • 13/64 INCH LARGER END SIZE
  • ANGLE STYLE
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • WIDTH 1 11/32 INCH
  • WEIGHT 0.2 LB
Supplier's Site Datasheet
Open End Wrench - 3118 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
3118
Open End Wrench 3118
DOUBLE END TYPE 3 13/64 INCH OVERALL LENGTH 15/64 SMALLER END SIZE - FRACTIONAL 13/64 LARGER END SIZE - FRACTIONAL 15/64 INCH SMALLER END SIZE 13/64 INCH LARGER END SIZE ANGLE STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WIDTH 1 11/32 INCH WEIGHT 0.2 LB
  • DOUBLE END TYPE
  • 3 13/64 INCH OVERALL LENGTH
  • 15/64 SMALLER END SIZE - FRACTIONAL
  • 13/64 LARGER END SIZE - FRACTIONAL
  • 15/64 INCH SMALLER END SIZE
  • 13/64 INCH LARGER END SIZE
  • ANGLE STYLE
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • WIDTH 1 11/32 INCH
  • WEIGHT 0.2 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 3118
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details