Proto® Industrial Tools Open End Wrench 3116

Description
DOUBLE END TYPE 3 13/64 INCH OVERALL LENGTH 7/32 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL 7/32 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE ANGLE STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WIDTH 1 7/32 INCH WEIGHT 0.2 LB
Datasheet
Description
DOUBLE END TYPE 3 13/64 INCH OVERALL LENGTH 7/32 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL 7/32 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE ANGLE STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WIDTH 1 7/32 INCH WEIGHT 0.2 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3116 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
3116
Open End Wrench 3116
DOUBLE END TYPE 3 13/64 INCH OVERALL LENGTH 7/32 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL 7/32 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE ANGLE STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WIDTH 1 7/32 INCH WEIGHT 0.2 LB
  • DOUBLE END TYPE
  • 3 13/64 INCH OVERALL LENGTH
  • 7/32 SMALLER END SIZE - FRACTIONAL
  • 1/4 LARGER END SIZE - FRACTIONAL
  • 7/32 INCH SMALLER END SIZE
  • 1/4 INCH LARGER END SIZE
  • ANGLE STYLE
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • WIDTH 1 7/32 INCH
  • WEIGHT 0.2 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 3116
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details