Proto® Industrial Tools Open End Wrench 3114

Description
DOUBLE END TYPE 3 13/64 INCH OVERALL LENGTH 13/64 SMALLER END SIZE - FRACTIONAL 15/64 LARGER END SIZE - FRACTIONAL 13/64 INCH SMALLER END SIZE 15/64 INCH LARGER END SIZE ANGLE STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WIDTH 1 7/64 INCH WEIGHT 0.2 LB
Datasheet
Description
DOUBLE END TYPE 3 13/64 INCH OVERALL LENGTH 13/64 SMALLER END SIZE - FRACTIONAL 15/64 LARGER END SIZE - FRACTIONAL 13/64 INCH SMALLER END SIZE 15/64 INCH LARGER END SIZE ANGLE STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WIDTH 1 7/64 INCH WEIGHT 0.2 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3114 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
3114
Open End Wrench 3114
DOUBLE END TYPE 3 13/64 INCH OVERALL LENGTH 13/64 SMALLER END SIZE - FRACTIONAL 15/64 LARGER END SIZE - FRACTIONAL 13/64 INCH SMALLER END SIZE 15/64 INCH LARGER END SIZE ANGLE STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WIDTH 1 7/64 INCH WEIGHT 0.2 LB
  • DOUBLE END TYPE
  • 3 13/64 INCH OVERALL LENGTH
  • 13/64 SMALLER END SIZE - FRACTIONAL
  • 15/64 LARGER END SIZE - FRACTIONAL
  • 13/64 INCH SMALLER END SIZE
  • 15/64 INCH LARGER END SIZE
  • ANGLE STYLE
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • WIDTH 1 7/64 INCH
  • WEIGHT 0.2 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number 3114
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Square Distribution Linemans Wrench - 87901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details