ProTek Devices LCR Meter Z9216

Description
The Z9216 is a 100 kHz LCR Meter from Protek. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 0.2% basic accuracy Wide measurement range over 13 orders of magnitude Store and recall 9 instrument setups Measurement rates to 20 times per second Test frequencies are 100 Hz, 120 Hz, 1 kHz, 10 kHz and 100 kHz Displays component value and Q or Dissipation factor Averaging for 2 to 10 measurements RS-232 and optional GPIB and Handler interface Open and short circuit compensation for accurate zeroing Easy to use and calibrate Built-in calibration procedures Binning capabilities
Datasheet
Description
The Z9216 is a 100 kHz LCR Meter from Protek. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 0.2% basic accuracy Wide measurement range over 13 orders of magnitude Store and recall 9 instrument setups Measurement rates to 20 times per second Test frequencies are 100 Hz, 120 Hz, 1 kHz, 10 kHz and 100 kHz Displays component value and Q or Dissipation factor Averaging for 2 to 10 measurements RS-232 and optional GPIB and Handler interface Open and short circuit compensation for accurate zeroing Easy to use and calibrate Built-in calibration procedures Binning capabilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter Z9216
The Z9216 is a 100 kHz LCR Meter from Protek. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 0.2% basic accuracy Wide measurement range over 13 orders of magnitude Store and recall 9 instrument setups Measurement rates to 20 times per second Test frequencies are 100 Hz, 120 Hz, 1 kHz, 10 kHz and 100 kHz Displays component value and Q or Dissipation factor Averaging for 2 to 10 measurements RS-232 and optional GPIB and Handler interface Open and short circuit compensation for accurate zeroing Easy to use and calibrate Built-in calibration procedures Binning capabilities

The Z9216 is a 100 kHz LCR Meter from Protek. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • 0.2% basic accuracy
  • Wide measurement range over 13 orders of magnitude
  • Store and recall 9 instrument setups
  • Measurement rates to 20 times per second
  • Test frequencies are 100 Hz, 120 Hz, 1 kHz, 10 kHz and 100 kHz
  • Displays component value and Q or Dissipation factor
  • Averaging for 2 to 10 measurements
  • RS-232 and optional GPIB and Handler interface
  • Open and short circuit compensation for accurate zeroing
  • Easy to use and calibrate
  • Built-in calibration procedures
  • Binning capabilities
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number Z9216
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622E Advanced LCR Meter - UT622E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
STEMlab 125-14 Low Noise Bare OEM -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
LCR Meter - 252 - TEGAM, Inc.
TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details