Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104224-VSB06P12LCI-
Clamping Voltage: 22.8 V
Power Dissipation: 600 W
Direction: Bidirectional
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Min Breakdown Voltage: 13.3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1104224-VSB06P12LCI-LF |
| Product Name | OEM Parts - OEM Parts (T - Z) - VSB06P12LCI-LF |