Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004220-VS10P24C-LF
Packaging: Rail/Tube
Clamping Voltage: 45.6 V
Polarity: Bidirectional
Reverse Breakdown Voltage: 26.7 V
Peak Pulse Current: 22 A
Leakage Current: 1 µA
Number of Elements: 8
Power Dissipation: 800 W
Direction: Bidirectional
Number of Pins: 10
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Min Breakdown Voltage: 26.7 V
Peak Pulse Power: 800 W
Reverse Standoff Voltage: 24 V
Test Current: 1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1004220-VS10P24C-LF |
| Product Name | OEM Parts - OEM Parts (T - Z) - VS10P24C-LF |