Ultra Low Capacitance Steering Diode Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• ESD Protection > 25 kilovolts
• 500 Milliwatt Continuous Power Dissipation
• Provides Four (4) Lines of Protection
• Low Leakage Current < 1.0µA
• Ultra Low Capacitance: 5pF per Diode
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• USB Interface Ports
• SMART Phones
• Video Interface Ports
• Portable Electronics
• Sensor Ports
Manufacturer: Protek Devices
Win Source Part Number: 1278310-USB208
Manufacturer Homepage: www.protekdevices.co
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| ProTek Devices | Win Source Electronics | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | USB208 | 1278310-USB208 |
| Product Name | Controllers - Controllers - PLC Modules - USB208 | |
| Diode Type | Steering Diode Arrays |