Ultra Low Capacitance Steering Diode Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• Provides Two (2) Lines of Protection
• Low Leakage Current < 1.0µA
• Ultra Low Capacitance: 3pF Typical
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• USB Interface Ports
• SMART Phones
• Video
• Portable Electronics
• Laptops
Manufacturer: Protek Devices
Win Source Part Number: 1278285-USB004
Manufacturer Homepage: www.protekdevices.co
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
| ProTek Devices | Win Source Electronics | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | USB004 | 1278285-USB004 |
| Product Name | In - Circuit Programmers, Emulators, and Debuggers - USB004 | |
| Diode Type | Steering Diode Arrays |